WATERPROOF PENDANT ENCLOSURE, BK/CLR, PC; Enclosure Type:Pendant; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 35AJ2050 |
| Product Name | Waterproof Pendant Enclosure, Bk/clr, Pc; Enclosure Type Serpac |
| Length | 0.7000 inch (17.78 mm) |
| Width | 1.68 inch (42.67 mm) |
| Depth | 1.45 inch (36.83 mm) |
| Material | Polycarbonate; Polycarbonate |