Serpac Electronic Enclosures Enclosure, Pocket, Pc, Black/neon Green; Enclosure Type Serpac CXL20ABKANG

Description
ENCLOSURE, POCKET, PC, BLACK/NEON GREEN; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:8.89mm; External Width - Metric:44.2mm; External Depth - Metric:38.4mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, POCKET, PC, BLACK/NEON GREEN; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:8.89mm; External Width - Metric:44.2mm; External Depth - Metric:38.4mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pocket, Pc, Black/neon Green; Enclosure Type Serpac - 66AH4768 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pocket, Pc, Black/neon Green; Enclosure Type Serpac
66AH4768
Enclosure, Pocket, Pc, Black/neon Green; Enclosure Type Serpac 66AH4768
ENCLOSURE, POCKET, PC, BLACK/NEON GREEN; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:8.89mm; External Width - Metric:44.2mm; External Depth - Metric:38.4mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, POCKET, PC, BLACK/NEON GREEN; Enclosure Type:Pocket; Enclosure Material:Polycarbonate; External Height - Metric:8.89mm; External Width - Metric:44.2mm; External Depth - Metric:38.4mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 66AH4768
Product Name Enclosure, Pocket, Pc, Black/neon Green; Enclosure Type Serpac
Length 0.3500 inch (8.89 mm)
Width 1.74 inch (44.2 mm)
Depth 1.51 inch (38.4 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 112-016 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
EJBX empty enclosure - flameproof ex d iib h2 enclosures ejbx 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details