ENCLOSURE, POCKET, PC, BLACK/NEON GREEN; Enclosure Type:Pocket; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 66AH4992 |
| Product Name | Enclosure, Pocket, Pc, Black/neon Green; Enclosure Type Serpac |
| Length | 0.7500 inch (19.05 mm) |
| Width | 1.79 inch (45.5 mm) |
| Depth | 2.85 inch (72.4 mm) |
| Material | Polycarbonate; Polycarbonate |