Serpac Electronic Enclosures Enclosure, Pocket, Pc, Black/yellow; Enclosure Type Serpac CX28ABKASYL

Description
ENCLOSURE, POCKET, PC, BLACK/YELLOW; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:23.11mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, POCKET, PC, BLACK/YELLOW; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:23.11mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pocket, Pc, Black/yellow; Enclosure Type Serpac - 40AH0879 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pocket, Pc, Black/yellow; Enclosure Type Serpac
40AH0879
Enclosure, Pocket, Pc, Black/yellow; Enclosure Type Serpac 40AH0879
ENCLOSURE, POCKET, PC, BLACK/YELLOW; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:23.11mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, POCKET, PC, BLACK/YELLOW; Enclosure Type:Pocket; Enclosure Material:Polycarbonate; External Height - Metric:23.11mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 40AH0879
Product Name Enclosure, Pocket, Pc, Black/yellow; Enclosure Type Serpac
Length 0.9098 inch (23.11 mm)
Width 1.51 inch (38.4 mm)
Depth 1.74 inch (44.2 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
General Purpose Enclosures - 802525 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details
Stainless Steel Enclosures - inoCASE A4 - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.51 to 16.92 inch (140 to 430 mm)
View Details