Serpac Electronic Enclosures Enclosure, Hand Held, Plastic, Gray; Battery Sizes Accepted Serpac CA-8, 2, GY

Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Battery Sizes Accepted:Coin Cell - 20mm; Body Color:Grey; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:3.27"; External Depth - Imperial:3.27"; External Height:1.02" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Battery Sizes Accepted:Coin Cell - 20mm; Body Color:Grey; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:3.27"; External Depth - Imperial:3.27"; External Height:1.02" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Gray; Battery Sizes Accepted Serpac - 24K4499 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Gray; Battery Sizes Accepted Serpac
24K4499
Enclosure, Hand Held, Plastic, Gray; Battery Sizes Accepted Serpac 24K4499
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Battery Sizes Accepted:Coin Cell - 20mm; Body Color:Grey; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:3.27"; External Depth - Imperial:3.27"; External Height:1.02" RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, GRAY; Battery Sizes Accepted:Coin Cell - 20mm; Body Color:Grey; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:3.27"; External Depth - Imperial:3.27"; External Height:1.02" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 24K4499
Product Name Enclosure, Hand Held, Plastic, Gray; Battery Sizes Accepted Serpac
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

TEE Probe Storage Cabinet - ACTE03 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 179763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material 1200 Denier
Height 12.50 inch (317 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details