Serpac Electronic Enclosures Enclosure, Hand Held, Plastic, Black; Battery Sizes Accepted Serpac CA-8, 2, BK

Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Battery Sizes Accepted:Coin Cell - 20mm; Body Color:Black; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:3.27"; External Depth - Imperial:3.27"; External Height:1.02" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Battery Sizes Accepted:Coin Cell - 20mm; Body Color:Black; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:3.27"; External Depth - Imperial:3.27"; External Height:1.02" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Black; Battery Sizes Accepted Serpac - 24K4498 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Battery Sizes Accepted Serpac
24K4498
Enclosure, Hand Held, Plastic, Black; Battery Sizes Accepted Serpac 24K4498
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Battery Sizes Accepted:Coin Cell - 20mm; Body Color:Black; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:3.27"; External Depth - Imperial:3.27"; External Height:1.02" RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Battery Sizes Accepted:Coin Cell - 20mm; Body Color:Black; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:3.27"; External Depth - Imperial:3.27"; External Height:1.02" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 24K4498
Product Name Enclosure, Hand Held, Plastic, Black; Battery Sizes Accepted Serpac
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Punching tool storage - N5PBEG-3403L3A - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Features Portable
View Details