Serpac Electronic Enclosures Enclosure, Hand Held, Plastic, Gray; Battery Sizes Accepted Serpac CA-8, 0, GY

Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Battery Sizes Accepted:Coin Cell - 20mm; Body Color:Grey; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:3.27"; External Depth - Imperial:3.27"; External Height:1.02" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Battery Sizes Accepted:Coin Cell - 20mm; Body Color:Grey; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:3.27"; External Depth - Imperial:3.27"; External Height:1.02" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Gray; Battery Sizes Accepted Serpac - 24K4493 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Gray; Battery Sizes Accepted Serpac
24K4493
Enclosure, Hand Held, Plastic, Gray; Battery Sizes Accepted Serpac 24K4493
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Battery Sizes Accepted:Coin Cell - 20mm; Body Color:Grey; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:3.27"; External Depth - Imperial:3.27"; External Height:1.02" RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, GRAY; Battery Sizes Accepted:Coin Cell - 20mm; Body Color:Grey; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:3.27"; External Depth - Imperial:3.27"; External Height:1.02" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 24K4493
Product Name Enclosure, Hand Held, Plastic, Gray; Battery Sizes Accepted Serpac
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Tool Bags - 219130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Synthetic Fibre
Height 9.45 inch (240 mm)
View Details