ENCLOSURE, HAND HELD, PLASTIC, ALMOND; Battery Sizes Accepted:Coin Cell - 20mm; Body Color:Almond; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:2.48"; External Depth - Imperial:2.48"; External Height:0.6" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 24K4470 |
| Product Name | Enclosure, Hand Held, Plastic, Almond; Battery Sizes Accepted Serpac |
| Material | Plastic Laminate |