ENCLOSURE, HAND HELD, PLASTIC, BLACK; Battery Sizes Accepted:Coin Cell - 20mm; Body Color:Black; Enclosure Material:Plastic; Enclosure Type:Hand Held; External Depth:3.32"; External Depth - Imperial:3.32"; External Height:1.08" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 24K4456 |
| Product Name | Enclosure, Hand Held, Plastic, Black; Battery Sizes Accepted Serpac |
| Material | Plastic Laminate |