Serpac Electronic Enclosures Bottom Panel Kit, Aluminium; Panel Type Serpac 7200B

Description
BOTTOM PANEL KIT, ALUMINIUM; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:-; For Use With:Serpac 352HL, 342HL, 352HS, 342HS, 352S and 342S Enclosures; External Height - Metric:174.75mm
Datasheet
Description
BOTTOM PANEL KIT, ALUMINIUM; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:-; For Use With:Serpac 352HL, 342HL, 352HS, 342HS, 352S and 342S Enclosures; External Height - Metric:174.75mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bottom Panel Kit, Aluminium; Panel Type Serpac - 52AC3019 - Newark, An Avnet Company
Chicago, IL, United States
Bottom Panel Kit, Aluminium; Panel Type Serpac
52AC3019
Bottom Panel Kit, Aluminium; Panel Type Serpac 52AC3019
BOTTOM PANEL KIT, ALUMINIUM; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:-; For Use With:Serpac 352HL, 342HL, 352HS, 342HS, 352S and 342S Enclosures; External Height - Metric:174.75mm

BOTTOM PANEL KIT, ALUMINIUM; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:-; For Use With:Serpac 352HL, 342HL, 352HS, 342HS, 352S and 342S Enclosures; External Height - Metric:174.75mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 52AC3019
Product Name Bottom Panel Kit, Aluminium; Panel Type Serpac
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Wall-mounted storage - WM57-2424 - Rousseau Metal Inc.
Specs
Category Industrial
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
PCB Holders - 2472672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.8661 inch (22 mm)
Width 0.8661 inch (22 mm)
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details