Serpac Electronic Enclosures Enclosure, 175Mm X 124Mm X 38Mm; Enclosure Type Serpac 171I2AA

Description
ENCLOSURE, 175MM X 124MM X 38MM; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:38mm; External Width - Metric:124mm; External Depth - Metric:175mm; IP Rating:IP40; Body Color:Almond, Black, Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 175MM X 124MM X 38MM; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:38mm; External Width - Metric:124mm; External Depth - Metric:175mm; IP Rating:IP40; Body Color:Almond, Black, Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 175Mm X 124Mm X 38Mm; Enclosure Type Serpac - 24AK1677 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 175Mm X 124Mm X 38Mm; Enclosure Type Serpac
24AK1677
Enclosure, 175Mm X 124Mm X 38Mm; Enclosure Type Serpac 24AK1677
ENCLOSURE, 175MM X 124MM X 38MM; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:38mm; External Width - Metric:124mm; External Depth - Metric:175mm; IP Rating:IP40; Body Color:Almond, Black, Grey RoHS Compliant: Yes

ENCLOSURE, 175MM X 124MM X 38MM; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:38mm; External Width - Metric:124mm; External Depth - Metric:175mm; IP Rating:IP40; Body Color:Almond, Black, Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24AK1677
Product Name Enclosure, 175Mm X 124Mm X 38Mm; Enclosure Type Serpac
Length 1.5 inch (38 mm)
Width 4.88 inch (124 mm)
Depth 6.89 inch (175 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Modular DIN Rail Enclosures and Open PCB Holders -  - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.23 to 3.54 inch (82 to 90 mm)
Width 0.8858 to 6.2 inch (22.5 to 158 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details