Serpac Electronic Enclosures Enclosure; Plastic; 6.88 in.; 4.88 in.;1.51 in.; Gray; Circuit Board Mounting 171, GRAY

Description
6.880 in. Body Length, 4.880 in. Body Width, Electronic Enclosures Two-piece standard design Assembly with six screws Features Durable ABS UL 94HB Circuit Board Bosses Applications Industrial Test Equipment Computer Interface Field Measurement Industrial Control Telecommunications Prototype Enclosure Optional Accessories Feet Prototyping Grid and Clad Board Pocket Clip Perimeter Seal Available on Selected Models Wall-Mount Available on Selected Models Standoff Kits Customization Available — Machining and Pad Printing Standard Colors Are Black, Almond and Gray
Description
6.880 in. Body Length, 4.880 in. Body Width, Electronic Enclosures Two-piece standard design Assembly with six screws Features Durable ABS UL 94HB Circuit Board Bosses Applications Industrial Test Equipment Computer Interface Field Measurement Industrial Control Telecommunications Prototype Enclosure Optional Accessories Feet Prototyping Grid and Clad Board Pocket Clip Perimeter Seal Available on Selected Models Wall-Mount Available on Selected Models Standoff Kits Customization Available — Machining and Pad Printing Standard Colors Are Black, Almond and Gray

Suppliers

Company
Product
Description
Supplier Links
Enclosure; Plastic; 6.88 in.; 4.88 in.;1.51 in.; Gray; Circuit Board Mounting - 70196007 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Plastic; 6.88 in.; 4.88 in.;1.51 in.; Gray; Circuit Board Mounting
70196007
Enclosure; Plastic; 6.88 in.; 4.88 in.;1.51 in.; Gray; Circuit Board Mounting 70196007
6.880 in. Body Length, 4.880 in. Body Width, Electronic Enclosures Two-piece standard design Assembly with six screws Features Durable ABS UL 94HB Circuit Board Bosses Applications Industrial Test Equipment Computer Interface Field Measurement Industrial Control Telecommunications Prototype Enclosure Optional Accessories Feet Prototyping Grid and Clad Board Pocket Clip Perimeter Seal Available on Selected Models Wall-Mount Available on Selected Models Standoff Kits Customization Available — Machining and Pad Printing Standard Colors Are Black, Almond and Gray

6.880 in. Body Length, 4.880 in. Body Width, Electronic Enclosures

  • Two-piece standard design
  • Assembly with six screws
    Features
  • Durable ABS UL 94HB
  • Circuit Board Bosses
    Applications
  • Industrial Test Equipment
  • Computer Interface
  • Field Measurement
  • Industrial Control
  • Telecommunications
  • Prototype Enclosure
    Optional Accessories
  • Feet
  • Prototyping Grid and Clad Board
  • Pocket Clip
  • Perimeter Seal Available on Selected Models
  • Wall-Mount Available on Selected Models
  • Standoff Kits
  • Customization Available — Machining and Pad Printing
  • Standard Colors Are Black, Almond and Gray
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196007
Product Name Enclosure; Plastic; 6.88 in.; 4.88 in.;1.51 in.; Gray; Circuit Board Mounting
Length 6.88 inch (175 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum Enclosures - conFORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Junction Box
Shape Rectangular; Square
Length 3.11 to 10.55 inch (78.99 to 268 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details