ENCLOSURE, 2-PIECE HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:51mm; External Width - Metric:83mm; External Depth - Metric:143mm; IP Rating:IP40; Body Color:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 71AJ9220 |
| Product Name | Enclosure, 2-Piece Hand Held, Abs, Black; Enclosure Type Serpac |
| Length | 2.01 inch (51 mm) |
| Width | 3.27 inch (83 mm) |
| Depth | 5.63 inch (143 mm) |
| Material | ABS; ABS |