Serpac Electronic Enclosures Enclosures, Abs, Black, Electronic, Ip67; Enclosure Type Serpac 133I2AA,BK

Description
ENCLOSURES, ABS, BLACK, ELECTRONIC, IP67; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:64mm; External Width - Metric:82mm; External Depth - Metric:111mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURES, ABS, BLACK, ELECTRONIC, IP67; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:64mm; External Width - Metric:82mm; External Depth - Metric:111mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Serpac enclosure, part number 61AJ2634, is constructed from ABS material and features a black finish. It is designed for electronic applications and has an IP67 rating, indicating it is dust-tight and can withstand immersion in water up to a specified depth. The enclosure measures 64mm in height, 82mm in width, and 111mm in depth. It weighs approximately 0.31 lb (142 g) and is RoHS compliant. The enclosure meets or exceeds IP40 and NEMA 1 standards, and when used with specific accessories, it can achieve higher protection ratings of IP67 and NEMA 4X, 12, and 13. This product is suitable for applications requiring robust environmental protection.

Datasheet Summary
Powered by GS/AI

The Serpac enclosure, part number 61AJ2634, is constructed from ABS material and features a black finish. It is designed for electronic applications and has an IP67 rating, indicating it is dust-tight and can withstand immersion in water up to a specified depth. The enclosure measures 64mm in height, 82mm in width, and 111mm in depth. It weighs approximately 0.31 lb (142 g) and is RoHS compliant. The enclosure meets or exceeds IP40 and NEMA 1 standards, and when used with specific accessories, it can achieve higher protection ratings of IP67 and NEMA 4X, 12, and 13. This product is suitable for applications requiring robust environmental protection.

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Abs, Black, Electronic, Ip67; Enclosure Type Serpac - 61AJ2634 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures, Abs, Black, Electronic, Ip67; Enclosure Type Serpac
61AJ2634
Enclosures, Abs, Black, Electronic, Ip67; Enclosure Type Serpac 61AJ2634
ENCLOSURES, ABS, BLACK, ELECTRONIC, IP67; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:64mm; External Width - Metric:82mm; External Depth - Metric:111mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURES, ABS, BLACK, ELECTRONIC, IP67; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:64mm; External Width - Metric:82mm; External Depth - Metric:111mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 61AJ2634
Product Name Enclosures, Abs, Black, Electronic, Ip67; Enclosure Type Serpac
Length 2.52 inch (64 mm)
Width 3.23 inch (82 mm)
Depth 4.37 inch (111 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 106-007 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details