Serpac Electronic Enclosures Enclosures, Abs, Poly, Black, Electronic; Enclosure Type Serpac 132RC4AA,BK

Description
ENCLOSURES, ABS, POLY, BLACK, ELECTRONIC; Enclosure Type:Electronic; Enclosure Material:ABS, Polycarbonate; External Height - Metric:51mm; External Width - Metric:82mm; External Depth - Metric:111mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURES, ABS, POLY, BLACK, ELECTRONIC; Enclosure Type:Electronic; Enclosure Material:ABS, Polycarbonate; External Height - Metric:51mm; External Width - Metric:82mm; External Depth - Metric:111mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Abs, Poly, Black, Electronic; Enclosure Type Serpac - 61AJ2620 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures, Abs, Poly, Black, Electronic; Enclosure Type Serpac
61AJ2620
Enclosures, Abs, Poly, Black, Electronic; Enclosure Type Serpac 61AJ2620
ENCLOSURES, ABS, POLY, BLACK, ELECTRONIC; Enclosure Type:Electronic; Enclosure Material:ABS, Polycarbonate; External Height - Metric:51mm; External Width - Metric:82mm; External Depth - Metric:111mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURES, ABS, POLY, BLACK, ELECTRONIC; Enclosure Type:Electronic; Enclosure Material:ABS, Polycarbonate; External Height - Metric:51mm; External Width - Metric:82mm; External Depth - Metric:111mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 61AJ2620
Product Name Enclosures, Abs, Poly, Black, Electronic; Enclosure Type Serpac
Length 2.01 inch (51 mm)
Width 3.23 inch (82 mm)
Depth 4.37 inch (111 mm)
Material Polycarbonate; ABS; ABS, Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Boxes - 2946-899-632-ND - DigiKey
Specs
Type Junction Box
Material Plastic, Polyamide
View Details
Aluminum Enclosures - aluKOM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 1.96 to 23.62 inch (49.78 to 600 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details