Serpac Electronic Enclosures Enclosures, Abs, Poly, Black, Electronic; Enclosure Type Serpac 132C2AA,BK

Description
ENCLOSURES, ABS, POLY, BLACK, ELECTRONIC; Enclosure Type:Electronic; Enclosure Material:ABS, Polycarbonate; External Height - Metric:51mm; External Width - Metric:82mm; External Depth - Metric:111mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURES, ABS, POLY, BLACK, ELECTRONIC; Enclosure Type:Electronic; Enclosure Material:ABS, Polycarbonate; External Height - Metric:51mm; External Width - Metric:82mm; External Depth - Metric:111mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Abs, Poly, Black, Electronic; Enclosure Type Serpac - 61AJ2610 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures, Abs, Poly, Black, Electronic; Enclosure Type Serpac
61AJ2610
Enclosures, Abs, Poly, Black, Electronic; Enclosure Type Serpac 61AJ2610
ENCLOSURES, ABS, POLY, BLACK, ELECTRONIC; Enclosure Type:Electronic; Enclosure Material:ABS, Polycarbonate; External Height - Metric:51mm; External Width - Metric:82mm; External Depth - Metric:111mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURES, ABS, POLY, BLACK, ELECTRONIC; Enclosure Type:Electronic; Enclosure Material:ABS, Polycarbonate; External Height - Metric:51mm; External Width - Metric:82mm; External Depth - Metric:111mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 61AJ2610
Product Name Enclosures, Abs, Poly, Black, Electronic; Enclosure Type Serpac
Length 2.01 inch (51 mm)
Width 3.23 inch (82 mm)
Depth 4.37 inch (111 mm)
Material Polycarbonate; ABS; ABS, Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228928 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details