Serpac Electronic Enclosures Enclosure, Wall Mount, Plastic, Almond; Enclosure Type Serpac 132, AL

Description
ENCLOSURE, WALL MOUNT, PLASTIC, ALMOND; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:50.8mm; External Width - Metric:83mm; External Depth - Metric:111mm; IP Rating:IP40; Body Color:Almond RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, PLASTIC, ALMOND; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:50.8mm; External Width - Metric:83mm; External Depth - Metric:111mm; IP Rating:IP40; Body Color:Almond RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Plastic, Almond; Enclosure Type Serpac - 24K6507 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, Almond; Enclosure Type Serpac
24K6507
Enclosure, Wall Mount, Plastic, Almond; Enclosure Type Serpac 24K6507
ENCLOSURE, WALL MOUNT, PLASTIC, ALMOND; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:50.8mm; External Width - Metric:83mm; External Depth - Metric:111mm; IP Rating:IP40; Body Color:Almond RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PLASTIC, ALMOND; Enclosure Type:Wall Mount; Enclosure Material:Plastic; External Height - Metric:50.8mm; External Width - Metric:83mm; External Depth - Metric:111mm; IP Rating:IP40; Body Color:Almond RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24K6507
Product Name Enclosure, Wall Mount, Plastic, Almond; Enclosure Type Serpac
Length 2 inch (50.8 mm)
Width 3.27 inch (83 mm)
Depth 4.37 inch (111 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details