Serfilco, Ltd. Coalescing Cartrigde Liquid - Liquid Separation P-88-3245

Description
Material: PP, Nylon, Glass Features • Nylon media for water from hydraulic oil • PP media for tramp oil from semi-aqueous cleaner • Glass media for chemical compatibility • Maximum temperature 160°F Specifications These high efficiency coalescing elements are designed to reduce the level of the separated liquid - oil, water, etc. - to 10 ppm or less. This high efficiency is attributable to the manufacturing process that produces a precise fiber pattern with progressively larger openings in the direction of fluid flow. This design maximizes the coalescing process by permitting the oil, water or other contaminating liquid to unite and form a distinctly separate and removable fluid. Select nylon, PP or glass fiber coalescing elements, to suit the specific chemical compatibility requirements of your fluid. NOTE: These coalescing elements are designed to operate with dissimilar, non-emulsified liquids that have a specific gravity difference of .09 or greater. If particles are present in the fluid, prefilter to maximize the coalescing element's efficiency and service life. Consult Sales Department for coalescing chambers and systems.
Datasheet
Description
Material: PP, Nylon, Glass Features • Nylon media for water from hydraulic oil • PP media for tramp oil from semi-aqueous cleaner • Glass media for chemical compatibility • Maximum temperature 160°F Specifications These high efficiency coalescing elements are designed to reduce the level of the separated liquid - oil, water, etc. - to 10 ppm or less. This high efficiency is attributable to the manufacturing process that produces a precise fiber pattern with progressively larger openings in the direction of fluid flow. This design maximizes the coalescing process by permitting the oil, water or other contaminating liquid to unite and form a distinctly separate and removable fluid. Select nylon, PP or glass fiber coalescing elements, to suit the specific chemical compatibility requirements of your fluid. NOTE: These coalescing elements are designed to operate with dissimilar, non-emulsified liquids that have a specific gravity difference of .09 or greater. If particles are present in the fluid, prefilter to maximize the coalescing element's efficiency and service life. Consult Sales Department for coalescing chambers and systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coalescing Cartrigde Liquid - Liquid Separation - P-88-3245 - Serfilco, Ltd.
Northbrook, IL, USA
Coalescing Cartrigde Liquid - Liquid Separation
P-88-3245
Coalescing Cartrigde Liquid - Liquid Separation P-88-3245
Material: PP, Nylon, Glass Features • Nylon media for water from hydraulic oil • PP media for tramp oil from semi-aqueous cleaner • Glass media for chemical compatibility • Maximum temperature 160°F Specifications These high efficiency coalescing elements are designed to reduce the level of the separated liquid - oil, water, etc. - to 10 ppm or less. This high efficiency is attributable to the manufacturing process that produces a precise fiber pattern with progressively larger openings in the direction of fluid flow. This design maximizes the coalescing process by permitting the oil, water or other contaminating liquid to unite and form a distinctly separate and removable fluid. Select nylon, PP or glass fiber coalescing elements, to suit the specific chemical compatibility requirements of your fluid. NOTE: These coalescing elements are designed to operate with dissimilar, non-emulsified liquids that have a specific gravity difference of .09 or greater. If particles are present in the fluid, prefilter to maximize the coalescing element's efficiency and service life. Consult Sales Department for coalescing chambers and systems.

Material: PP, Nylon, Glass

Features
• Nylon media for water from hydraulic oil
• PP media for tramp oil from semi-aqueous cleaner
• Glass media for chemical compatibility
• Maximum temperature 160°F

Specifications
These high efficiency coalescing elements are designed to reduce the level of the separated liquid - oil, water, etc. - to 10 ppm or less. This high efficiency is attributable to the manufacturing process that produces a precise fiber pattern with progressively larger openings in the direction of fluid flow. This design maximizes the coalescing process by permitting the oil, water or other contaminating liquid to unite and form a distinctly separate and removable fluid.
Select nylon, PP or glass fiber coalescing elements, to suit the specific chemical compatibility requirements of your fluid.
NOTE: These coalescing elements are designed to operate with dissimilar, non-emulsified liquids that have a specific gravity difference of .09 or greater. If particles are present in the fluid, prefilter to maximize the coalescing element's efficiency and service life.
Consult Sales Department for coalescing chambers and systems.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Separators, Classifiers, and Screeners
Product Number P-88-3245
Product Name Coalescing Cartrigde Liquid - Liquid Separation
Unlock Full Specs
to access all available technical data

Similar Products

Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
6 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-6 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 10.58 lbs/hr (48 kg/hr)
View Details
Gravity Separators -  - Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.
Specs
Equipment Type Concentrating Table / Density Separator
Screen Action/ Cleaning Vibratory / Shaking Action; Other; Air Fluidization
View Details
Quadro Engineering Corp.
Specs
Equipment Type Screener - Drum / Rotary Sifter
Screen Action/ Cleaning Other; Rotating Screen Technology
Operation Deagglomerating / Sifting
View Details