Serfilco, Ltd. Compressed Air Filter Dryers and Coalescers P-79-0072

Description
Performance: Compressed Air Filters Features • Removes free water and oil • Removes water and oil vapors • Removes particles to one micron • Lowers dewpoint 25°F with dehydrated clay element 80°F with molecular sieve element • Pipe sizes from 1/4" to 2" NPT • Flow rates to 550 SCFM at 100 PSI Benefits Prevents damage to air devices and systems Specifications SERFILCO Kompressed-Air-Kondi tioners provide acid-free, clean, dry air at the lowest dewpoints attainable without refrigeration. They extend operating life and improve performance of pneumatic instruments, tools and equipment.
Datasheet
Description
Performance: Compressed Air Filters Features • Removes free water and oil • Removes water and oil vapors • Removes particles to one micron • Lowers dewpoint 25°F with dehydrated clay element 80°F with molecular sieve element • Pipe sizes from 1/4" to 2" NPT • Flow rates to 550 SCFM at 100 PSI Benefits Prevents damage to air devices and systems Specifications SERFILCO Kompressed-Air-Kondi tioners provide acid-free, clean, dry air at the lowest dewpoints attainable without refrigeration. They extend operating life and improve performance of pneumatic instruments, tools and equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressed Air Filter Dryers and Coalescers - P-79-0072 - Serfilco, Ltd.
Northbrook, IL, USA
Compressed Air Filter Dryers and Coalescers
P-79-0072
Compressed Air Filter Dryers and Coalescers P-79-0072
Performance: Compressed Air Filters Features • Removes free water and oil • Removes water and oil vapors • Removes particles to one micron • Lowers dewpoint 25°F with dehydrated clay element 80°F with molecular sieve element • Pipe sizes from 1/4" to 2" NPT • Flow rates to 550 SCFM at 100 PSI Benefits Prevents damage to air devices and systems Specifications SERFILCO Kompressed-Air-Kondi tioners provide acid-free, clean, dry air at the lowest dewpoints attainable without refrigeration. They extend operating life and improve performance of pneumatic instruments, tools and equipment.

Performance: Compressed Air Filters

Features
• Removes free water and oil
• Removes water and oil vapors
• Removes particles to one micron
• Lowers dewpoint
25°F with dehydrated clay element
80°F with molecular sieve element
• Pipe sizes from 1/4" to 2" NPT
• Flow rates to 550 SCFM at 100 PSI

Benefits
Prevents damage to air devices and systems

Specifications
SERFILCO Kompressed-Air-Konditioners provide acid-free, clean, dry air at the lowest dewpoints attainable without refrigeration. They extend operating life
and improve performance of pneumatic instruments, tools and equipment.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Compressed Air Dryers
Product Number P-79-0072
Product Name Compressed Air Filter Dryers and Coalescers
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Products - IBP Series Compressed Air Dryer - IBP4300 - Rogers Machinery Company, Inc.
Specs
Capacity 4300 SCFM (7309 m³/hr)
Motor Power (Refrig) 7.5 HP
View Details
Membrane air dryer - MS4N-LDM1-1/4-P10-Z - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 3.53 SCFM (6 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details
Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
Refrigerated Dryer - Secotec® TA - TC Series - Kaeser Compressors, Inc.
Specs
Dryer Technology Refrigerated
Capacity 20 to 138 SCFM (33.99 to 235 m³/hr)
Max. Pressure 150 psi (106 m H2O)
View Details