Siretta Antennas, Ltd. RF Antennas TANGO60/N-TYPE/F/S/32

Description
4X4 MIMO OMNI INDOOR CEILING MOU
Request a Quote Datasheet
Description
4X4 MIMO OMNI INDOOR CEILING MOU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1679-TANGO60/N-TYPE/F/S/32-ND - DigiKey
Thief River Falls, MN, United States
4X4 MIMO OMNI INDOOR CEILING MOU

4X4 MIMO OMNI INDOOR CEILING MOU

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1679-TANGO60/N-TYPE/F/S/32-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, Bluetooth, GSM, ISM, LTE, UMTS, Wi-Fi, Zigbee™
Primary Frequency Range 788.5 to 3850.0 MHz
Gain 7.47 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
Calibrated Survey Multiband GNSS Antenna - AS-ANT2B-CAL-L1L2-15SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details