Siretta Antennas, Ltd. RF Antennas TANGO58/X/NTYPEF/36

Description
5G/4G LTE, WI-FI 7 ISM CEILING M
Request a Quote Datasheet
Description
5G/4G LTE, WI-FI 7 ISM CEILING M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1679-TANGO58/X/NTYPEF/36-ND - DigiKey
Thief River Falls, MN, United States
5G/4G LTE, WI-FI 7 ISM CEILING M

5G/4G LTE, WI-FI 7 ISM CEILING M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1679-TANGO58/X/NTYPEF/36-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 3G, 4G, 5G, ISM, LTE, UMTS, Wi-Fi
Primary Frequency Range 4300.0 MHz
Gain 2.04 dB
Unlock Full Specs
to access all available technical data

Similar Products

L-band Magnetic Patch Antenna (IP65) - AS-ANT-MAGLB-L6-30SMA-00 - ArduSimple
Specs
Primary Frequency Range 1525.0 to 1559.0 MHz
Gain 27 dB
VSWR 2 :1
View Details
Antennas - 1-2195846-3 - TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details