829MHz, 1.94GHz, 2.5GHz WLAN Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz SMA Male Panel Mount
829MHz, 1.94GHz, 2.5GHz WLAN Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz SMA Male Panel Mount
STUBBY ANTENNA, 0.698-2.7GHZ, SMA, 1M; Antenna Type:Stubby; Frequency Min:698MHz; Frequency Max:2.7GHz; Antenna Mounting:Panel; Gain:5dBi; VSWR:3; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | TANGO41/1M/SMAM/S/S/32-ND | TANGO41/1M/SMAM/S/S/32 | 22AC8673 |
| Product Name | RF Antennas | RF Antennas | Stubby Antenna, 0.698-2.7Ghz, Sma, 1M; Antenna Type Siretta |
| Applications | Modem or Wireless Network; WLAN | WLAN | |
| Primary Frequency Range | 829.0 to 2500.0 MHz | 698.0 to 2700.0 MHz | |
| Gain | 1 to 5 dB | 5 dB | |
| VSWR | 3 :1 | 3 :1 |