Siretta Antennas, Ltd. RF Antennas TANGO39/2.5M/SMAM/S/S/17

Description
433MHz ISM Puck RF Antenna 1dBi SMA Male Panel Mount
Request a Quote Datasheet
Description
433MHz ISM Puck RF Antenna 1dBi SMA Male Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1679-TANGO39/2.5M/SMAM/S/S/17-ND - DigiKey
Thief River Falls, MN, United States
433MHz ISM Puck RF Antenna 1dBi SMA Male Panel Mount

433MHz ISM Puck RF Antenna 1dBi SMA Male Panel Mount

Buy Now Datasheet
RF Antennas - TANGO39/2.5M/SMAM/S/S/17 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
433MHz ISM Puck RF Antenna 1dBi SMA Male Panel Mount

433MHz ISM Puck RF Antenna 1dBi SMA Male Panel Mount

Buy Now Datasheet
Antenna, Puck, 433Mhz, 2Db Rohs Compliant Siretta - 29AK8437 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Puck, 433Mhz, 2Db Rohs Compliant Siretta
29AK8437
Antenna, Puck, 433Mhz, 2Db Rohs Compliant Siretta 29AK8437
ANTENNA, PUCK, 433MHZ, 2DB ROHS COMPLIANT: YES

ANTENNA, PUCK, 433MHZ, 2DB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number 1679-TANGO39/2.5M/SMAM/S/S/17-ND TANGO39/2.5M/SMAM/S/S/17 29AK8437
Product Name RF Antennas RF Antennas Antenna, Puck, 433Mhz, 2Db Rohs Compliant Siretta
Applications ISM ISM
Primary Frequency Range 433.0 MHz
Gain 1 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195849-8 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
Telemetry Antennas - 2389556 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 1 dB
Connectors SMA Male
View Details
Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details