Siretta Antennas, Ltd. RF Antennas TANGO39/1M/SMAM/S/S/17

Description
433MHZ ISM BAND BOLT THROUGH ANT
Request a Quote Datasheet
Description
433MHZ ISM BAND BOLT THROUGH ANT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1679-TANGO39/1M/SMAM/S/S/17-ND - DigiKey
Thief River Falls, MN, United States
433MHZ ISM BAND BOLT THROUGH ANT

433MHZ ISM BAND BOLT THROUGH ANT

Buy Now Datasheet
Antenna, Puck, 433Mhz, 2Db Rohs Compliant Siretta - 29AK8436 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Puck, 433Mhz, 2Db Rohs Compliant Siretta
29AK8436
Antenna, Puck, 433Mhz, 2Db Rohs Compliant Siretta 29AK8436
ANTENNA, PUCK, 433MHZ, 2DB ROHS COMPLIANT: YES

ANTENNA, PUCK, 433MHZ, 2DB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Antennas Antennas
Product Number 1679-TANGO39/1M/SMAM/S/S/17-ND 29AK8436
Product Name RF Antennas Antenna, Puck, 433Mhz, 2Db Rohs Compliant Siretta
Applications Modem or Wireless Network; ISM
Primary Frequency Range 433.0 MHz
Gain 1 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers