2.45GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 0dBi U.FL (UMCC), IPEX MHF1 Panel Mount
2.45GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 0dBi U.FL (UMCC), IPEX MHF1 Panel Mount
STUBBY ANTENNA, VERTICAL, 2.4-2.5GHZ; Antenna Type:Stubby; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Panel; Gain:0dBi; VSWR:2; Input Power:1W; Input Impedance:50ohm; Antenna Polarisation:Vertica
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | TANGO30/0.1M/IPEX/S/S/35-ND | TANGO30/0.1M/IPEX/S/S/35 | 71AC0765 |
| Product Name | RF Antennas | RF Antennas | Stubby Antenna, Vertical, 2.4-2.5Ghz; Antenna Type Siretta |
| Applications | Modem or Wireless Network; Bluetooth, Wi-Fi | Bluetooth, Wi-Fi | |
| Primary Frequency Range | 2450.0 MHz | 2400.0 to 2500.0 MHz | |
| Gain | 0.0 dB | 0.0 dB | |
| VSWR | 2 :1 | 2 :1 |