900MHz, 1.8GHz, 1.9GHz, 2.1GHz Whip, Straight RF Antenna 3dBi SMA Male Through Hole
900MHz, 1.8GHz, 1.9GHz, 2.1GHz Whip, Straight RF Antenna 3dBi SMA Male Through Hole
STUBBY ANTENNA, 0.9-1.9GHZ, SMA, 3M; Antenna Type:Stubby; Frequency Min:900MHz; Frequency Max:1.9GHz; Antenna Mounting:Panel; Gain:1dB; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | TANGO3/3M/SMAM/S/S/31-ND | TANGO3/3M/SMAM/S/S/31 | 22AC8671 |
| Product Name | RF Antennas | RF Antennas | Stubby Antenna, 0.9-1.9Ghz, Sma, 3M; Antenna Type Siretta |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GPRS, GSM | ||
| Primary Frequency Range | 900.0 to 2100.0 MHz | 900.0 to 1900.0 MHz | |
| Gain | 3 dB | 1 dB | |
| VSWR | 2 :1 | 2 :1 |