Siretta Antennas, Ltd. RF Antennas TANGO3/0.5M/SMAM/S/S/31

Description
900MHz, 1.8GHz, 1.9GHz, 2.1GHz Whip, Straight RF Antenna 3dBi SMA Male Through Hole
Request a Quote Datasheet
Description
900MHz, 1.8GHz, 1.9GHz, 2.1GHz Whip, Straight RF Antenna 3dBi SMA Male Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - TANGO3/0.5M/SMAM/S/S/31-ND - DigiKey
Thief River Falls, MN, United States
900MHz, 1.8GHz, 1.9GHz, 2.1GHz Whip, Straight RF Antenna 3dBi SMA Male Through Hole

900MHz, 1.8GHz, 1.9GHz, 2.1GHz Whip, Straight RF Antenna 3dBi SMA Male Through Hole

Buy Now Datasheet
Stubby Antenna, 0.9-1.9Ghz, Sma, 0.5M; Antenna Type Siretta - 22AC8670 - Newark, An Avnet Company
Chicago, IL, United States
Stubby Antenna, 0.9-1.9Ghz, Sma, 0.5M; Antenna Type Siretta
22AC8670
Stubby Antenna, 0.9-1.9Ghz, Sma, 0.5M; Antenna Type Siretta 22AC8670
STUBBY ANTENNA, 0.9-1.9GHZ, SMA, 0.5M; Antenna Type:Stubby; Frequency Min:900MHz; Frequency Max:1.9GHz; Antenna Mounting:Panel; Gain:1dB; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product RoHS Compliant: Yes

STUBBY ANTENNA, 0.9-1.9GHZ, SMA, 0.5M; Antenna Type:Stubby; Frequency Min:900MHz; Frequency Max:1.9GHz; Antenna Mounting:Panel; Gain:1dB; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - TANGO3/0.5M/SMAM/S/S/31 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
900MHz, 1.8GHz, 1.9GHz, 2.1GHz Whip, Straight RF Antenna 3dBi SMA Male Through Hole

900MHz, 1.8GHz, 1.9GHz, 2.1GHz Whip, Straight RF Antenna 3dBi SMA Male Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number TANGO3/0.5M/SMAM/S/S/31-ND 22AC8670 TANGO3/0.5M/SMAM/S/S/31
Product Name RF Antennas Stubby Antenna, 0.9-1.9Ghz, Sma, 0.5M; Antenna Type Siretta RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPRS, GSM
Primary Frequency Range 900.0 to 2100.0 MHz 900.0 to 1900.0 MHz
Gain 3 dB 1 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

915MHz 9dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-9159M-1L3-SMS-S10 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 915.0 MHz
Gain 9 dB
Form Factor / Mounting External
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details