WIRELESS LAN AND BLUETOOTH COVER
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 1679-TANGO29/0.1M/UFL/S/35-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, WLAN, Zigbee™ |
| Primary Frequency Range | 3116.0 to 3950.0 MHz |
| Gain | 7.75 dB |
| VSWR | 2.5 :1 |