Siretta Antennas, Ltd. RF Antennas TANGO1/1M/FMEF/S/S/4

Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz GPRS, GSM, WLAN Module RF Antenna 2dBi FME Female Panel Mount
Request a Quote Datasheet
Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz GPRS, GSM, WLAN Module RF Antenna 2dBi FME Female Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - TANGO1/1M/FMEF/S/S/4-ND - DigiKey
Thief River Falls, MN, United States
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz GPRS, GSM, WLAN Module RF Antenna 2dBi FME Female Panel Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz GPRS, GSM, WLAN Module RF Antenna 2dBi FME Female Panel Mount

Buy Now Datasheet
Antenna, Thread Mnt, Fme, 1M; Antenna Type Siretta - 22AC8648 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Thread Mnt, Fme, 1M; Antenna Type Siretta
22AC8648
Antenna, Thread Mnt, Fme, 1M; Antenna Type Siretta 22AC8648
ANTENNA, THREAD MNT, FME, 1M; Antenna Type:Dipole; Frequency Min:900MHz; Frequency Max:1.8GHz; Antenna Mounting:Thread Mount; Gain:2dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product Range:TangoRoHS Compliant: Yes

ANTENNA, THREAD MNT, FME, 1M; Antenna Type:Dipole; Frequency Min:900MHz; Frequency Max:1.8GHz; Antenna Mounting:Thread Mount; Gain:2dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product Range:TangoRoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - TANGO1/1M/FMEF/S/S/4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz GPRS, GSM, WLAN Module RF Antenna 2dBi FME Female Panel Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz GPRS, GSM, WLAN Module RF Antenna 2dBi FME Female Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number TANGO1/1M/FMEF/S/S/4-ND 22AC8648 TANGO1/1M/FMEF/S/S/4
Product Name RF Antennas Antenna, Thread Mnt, Fme, 1M; Antenna Type Siretta RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPRS, GSM, WLAN GPRS, GSM, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz 900.0 to 1800.0 MHz
Gain 2 dB 2 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Loop Antenna - Model SAS-564 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers