4X4 MIMO 600-8000 MHZ PANEL ANTE
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 1679-OSCAR65/X/SMAF/S/S/33-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, GSM, ISM, LoRa, LTE, Wi-Fi |
| Primary Frequency Range | 780.0 to 5900.0 MHz |
| Gain | 4.84 to 9.62 dB |