Siretta Antennas, Ltd. RF Antennas OSCAR64/X/NTYPEF/S/29

Description
4X4 PORT DIRECTIONAL MIMO PANEL
Request a Quote Datasheet
Description
4X4 PORT DIRECTIONAL MIMO PANEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1679-OSCAR64/X/NTYPEF/S/29-ND - DigiKey
Thief River Falls, MN, United States
4X4 PORT DIRECTIONAL MIMO PANEL

4X4 PORT DIRECTIONAL MIMO PANEL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1679-OSCAR64/X/NTYPEF/S/29-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, LTE
Primary Frequency Range 4000.0 MHz
Gain 12.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Telemetry Antennas - 1722306 - RS Components, Ltd.
Specs
Applications Telemetry
Connectors Sma
View Details