RF ANT 880MHZ/2.2GHZ WHIP STR Product overview: OSCAR40/5M/LL/SMAM/S
880MHz, 2.2GHz WLAN Whip, Straight RF Antenna 800MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 5.5dBi SMA Male Bracket Mount
880MHz, 2.2GHz WLAN Whip, Straight RF Antenna 800MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 5.5dBi SMA Male Bracket Mount
OMNI ANTENNA, 800MHZ-2.7GHZ, SMA, 5M; Antenna Type:Omni-directiona
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-OSCAR40/5M/LL/SMAM/S/S/33 | OSCAR40/5M/LL/SMAM/S/S/33-ND | OSCAR40/5M/LL/SMAM/S/S/33 | 22AC8508 |
| Product Name | 880MHZ 2.2GHZ Rf Antenna | RF Antennas | RF Antennas | Omni Antenna, 800Mhz-2.7Ghz, Sma, 5M; Antenna Type Siretta |
| Applications | RF Testing | Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, 802.11n/ac/ax, Bluetooth, GSM, LoRa, LTE, LTE Cat M, LTE Cat NB, NB-IOT, NR, Sigfox, UMTS, Wi-Fi, WLAN, Zigbee™ | WLAN | |
| Primary Frequency Range | 433.0 to 5800.0 MHz | 4300.0 MHz | 800.0 to 2700.0 MHz | |
| Technology Type | Whip, Straight | Whip | Whip; Whip, Straight | |
| Gain | 5.5 dB | 5.5 dB |