Siretta Antennas, Ltd. RF Antennas OSCAR1A/10M/FMEF/S/S/31

Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Whip, Straight RF Antenna 5dBi FME Female Bracket Mount
Request a Quote
Description
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Whip, Straight RF Antenna 5dBi FME Female Bracket Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Whip Antenna, part number 22AC8497, operates within a frequency range of 0.85 to 2.1 GHz, making it suitable for various applications including GSM, GPRS, and 3G networks. It features a peak gain of 5 dBi and a vertical polarization, ensuring effective signal transmission and reception. The antenna is designed for outdoor use, housed in a robust ABS plastic casing, and comes with a lightweight aluminum mounting bracket for easy installation on walls or poles. It includes 10 meters of low loss cable, which aids in optimizing signal quality by allowing flexible positioning. The antenna is RoHS compliant and has a VSWR of less than 1.8:1, indicating good performance characteristics. This product is ideal for applications requiring reliable cellular connectivity in diverse environmental conditions.

Datasheet Summary
Powered by GS/AI

The Whip Antenna, part number 22AC8497, operates within a frequency range of 0.85 to 2.1 GHz, making it suitable for various applications including GSM, GPRS, and 3G networks. It features a peak gain of 5 dBi and a vertical polarization, ensuring effective signal transmission and reception. The antenna is designed for outdoor use, housed in a robust ABS plastic casing, and comes with a lightweight aluminum mounting bracket for easy installation on walls or poles. It includes 10 meters of low loss cable, which aids in optimizing signal quality by allowing flexible positioning. The antenna is RoHS compliant and has a VSWR of less than 1.8:1, indicating good performance characteristics. This product is ideal for applications requiring reliable cellular connectivity in diverse environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - OSCAR1A/10M/FMEF/S/S/31-ND - DigiKey
Thief River Falls, MN, United States
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Whip, Straight RF Antenna 5dBi FME Female Bracket Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Whip, Straight RF Antenna 5dBi FME Female Bracket Mount

Buy Now Datasheet
RF Antennas - OSCAR1A/10M/FMEF/S/S/31 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Whip, Straight RF Antenna 5dBi FME Female Bracket Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Whip, Straight RF Antenna 5dBi FME Female Bracket Mount

Buy Now Datasheet
Whip Antenna, 0.85-2.1Ghz, Fme, 10M; Antenna Type Siretta - 22AC8497 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 0.85-2.1Ghz, Fme, 10M; Antenna Type Siretta
22AC8497
Whip Antenna, 0.85-2.1Ghz, Fme, 10M; Antenna Type Siretta 22AC8497
WHIP ANTENNA, 0.85-2.1GHZ, FME, 10M; Antenna Type:Whip; Frequency Min:850MHz; Frequency Max:2.1GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:5dBi; VSWR:1.8; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica l; RoHS Compliant: Yes

WHIP ANTENNA, 0.85-2.1GHZ, FME, 10M; Antenna Type:Whip; Frequency Min:850MHz; Frequency Max:2.1GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:5dBi; VSWR:1.8; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertical; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number OSCAR1A/10M/FMEF/S/S/31-ND OSCAR1A/10M/FMEF/S/S/31 22AC8497
Product Name RF Antennas RF Antennas Whip Antenna, 0.85-2.1Ghz, Fme, 10M; Antenna Type Siretta
Applications Cellular or PCS Terminal; 3G, 4G, 5G, GPRS, GSM, LoRa, LTE, NB-IOT, UMTS GPRS, GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz 850.0 to 2100.0 MHz
Gain 5 dB 5 dB
VSWR 1.8 :1 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108923-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - NN01-003 - Quarktwin Technology Ltd.
Specs
Applications 802.11a/b/g/n, WLAN
Technology Type Chip
View Details
RF Antennas - BB-FG9023 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details