Siretta Antennas, Ltd. RF Antennas MIKE3A/5M/SMAM/S/S/17

Description
1.575GHz GPS Module RF Antenna 28dB SMA Male Adhesive, Magnetic
Request a Quote Datasheet
Description
1.575GHz GPS Module RF Antenna 28dB SMA Male Adhesive, Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - MIKE3A/5M/SMAM/S/S/17-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz GPS Module RF Antenna 28dB SMA Male Adhesive, Magnetic

1.575GHz GPS Module RF Antenna 28dB SMA Male Adhesive, Magnetic

Buy Now Datasheet
Antenna, Adhesive/magnetic Mnt, Sma, 5M; Antenna Type Siretta - 23AC7063 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Adhesive/magnetic Mnt, Sma, 5M; Antenna Type Siretta
23AC7063
Antenna, Adhesive/magnetic Mnt, Sma, 5M; Antenna Type Siretta 23AC7063
ANTENNA, ADHESIVE/MAGNETIC MNT, SMA, 5M; Antenna Type:GPS; Frequency Min:1.574397GHz; Frequency Max:1.576443GHz; Antenna Mounting:Magnetic; Gain:28dB; VSWR:2.0; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand RoHS Compliant: Yes

ANTENNA, ADHESIVE/MAGNETIC MNT, SMA, 5M; Antenna Type:GPS; Frequency Min:1.574397GHz; Frequency Max:1.576443GHz; Antenna Mounting:Magnetic; Gain:28dB; VSWR:2.0; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - MIKE3A/5M/SMAM/S/S/17 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.575GHz GPS Module RF Antenna 28dB SMA Male Adhesive, Magnetic

1.575GHz GPS Module RF Antenna 28dB SMA Male Adhesive, Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number MIKE3A/5M/SMAM/S/S/17-ND 23AC7063 MIKE3A/5M/SMAM/S/S/17
Product Name RF Antennas Antenna, Adhesive/magnetic Mnt, Sma, 5M; Antenna Type Siretta RF Antennas
Applications GPS; GPS GPS
Primary Frequency Range 1575.0 MHz 1574.4 to 1576.4 MHz
Gain 28 dB 28 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
Bilogical Antenna - Model SAS-521-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details