1.575GHz GPS Module RF Antenna 28dB MMCX Male Adhesive, Magnetic
1.575GHz GPS Module RF Antenna 28dB MMCX Male Adhesive, Magnetic
PATCH ANTENNA, 1.575GHZ, SMA, 3M; Antenna Type:Patch; Frequency Min:1.576GHz; Frequency Max:1.574GHz; Antenna Mounting:Magnetic / Adhesive; Gain:28dB; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | MIKE3A/3M/MCXM/S/S/17-ND | MIKE3A/3M/MCXM/S/S/17 | 22AC8341 |
| Product Name | RF Antennas | RF Antennas | Patch Antenna, 1.575Ghz, Sma, 3M; Antenna Type Siretta |
| Applications | GPS; GPS | GPS | |
| Primary Frequency Range | 1575.0 MHz | 1576.0 to 1574.0 MHz | |
| Gain | 28 dB | 28 dB | |
| VSWR | 2 :1 | 2 :1 |