Siretta Antennas, Ltd. RF Antennas MIKE2A/5M/FMEF/S/S/26

Description
850MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Whip, Straight RF Antenna 5dBi FME Female Magnetic
Request a Quote Datasheet
Description
850MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Whip, Straight RF Antenna 5dBi FME Female Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - MIKE2A/5M/FMEF/S/S/26-ND - DigiKey
Thief River Falls, MN, United States
850MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Whip, Straight RF Antenna 5dBi FME Female Magnetic

850MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Whip, Straight RF Antenna 5dBi FME Female Magnetic

Buy Now Datasheet
Whip Antenna, Lin/vert, 2.17Ghz, 5Dbi; Antenna Type Siretta - 71AC0589 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, Lin/vert, 2.17Ghz, 5Dbi; Antenna Type Siretta
71AC0589
Whip Antenna, Lin/vert, 2.17Ghz, 5Dbi; Antenna Type Siretta 71AC0589
WHIP ANTENNA, LIN/VERT, 2.17GHZ, 5DBI; Antenna Type:Whip; Frequency Min:1.71GHz; Frequency Max:2.17GHz; Antenna Mounting:Magnetic; Gain:5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear Vertical; ProductRoHS Compliant: Yes

WHIP ANTENNA, LIN/VERT, 2.17GHZ, 5DBI; Antenna Type:Whip; Frequency Min:1.71GHz; Frequency Max:2.17GHz; Antenna Mounting:Magnetic; Gain:5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear Vertical; ProductRoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - MIKE2A/5M/FMEF/S/S/26 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
850MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Whip, Straight RF Antenna 5dBi FME Female Magnetic

850MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Whip, Straight RF Antenna 5dBi FME Female Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number MIKE2A/5M/FMEF/S/S/26-ND 71AC0589 MIKE2A/5M/FMEF/S/S/26
Product Name RF Antennas Whip Antenna, Lin/vert, 2.17Ghz, 5Dbi; Antenna Type Siretta RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPRS, GSM, UMTS GPRS, GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz 1710.0 to 2170.0 MHz
Gain 5 dB 5 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344657-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details