850MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Whip, Straight RF Antenna 5dBi FME Female Magnetic
850MHz, 868MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Whip, Straight RF Antenna 5dBi FME Female Magnetic
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | MIKE2A/3M/FMEF/S/S/26-ND | MIKE2A/3M/FMEF/S/S/26 |
| Product Name | RF Antennas | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GPRS, GSM, UMTS | GPRS, GSM, UMTS |
| Primary Frequency Range | 850.0 to 2100.0 MHz | |
| Gain | 5 dB | |
| VSWR | 2 :1 |
Vertical