Siretta Antennas, Ltd. RF Antennas MIKE20/5M/LL/SMAM/RP/S/33

Description
5G / 4G LTE MAGNETIC MOUNT OMNI
Request a Quote Datasheet
Description
5G / 4G LTE MAGNETIC MOUNT OMNI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1679-MIKE20/5M/LL/SMAM/RP/S/33-ND - DigiKey
Thief River Falls, MN, United States
5G / 4G LTE MAGNETIC MOUNT OMNI

5G / 4G LTE MAGNETIC MOUNT OMNI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1679-MIKE20/5M/LL/SMAM/RP/S/33-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, LoRa, LTE, NB-IoT
Primary Frequency Range 780.0 to 2950.0 MHz
Gain 1.39 to 5.27 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details