Siretta Antennas, Ltd. RF Antennas MIKE1C/2M/SMAM/S/S/19

Description
830MHz, 2.2GHz Bluetooth, GSM, ISM, LTE, UMTS, Wi-Fi, WLAN, Zigbee™ Whip, Straight RF Antenna 700MHz ~ 960MHz, 1.7GHz ~ 2.7GHz 3dBi SMA Male Magnetic
Request a Quote Datasheet
Description
830MHz, 2.2GHz Bluetooth, GSM, ISM, LTE, UMTS, Wi-Fi, WLAN, Zigbee™ Whip, Straight RF Antenna 700MHz ~ 960MHz, 1.7GHz ~ 2.7GHz 3dBi SMA Male Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1679-MIKE1C/2M/SMAM/S/S/19-ND - DigiKey
Thief River Falls, MN, United States
830MHz, 2.2GHz Bluetooth, GSM, ISM, LTE, UMTS, Wi-Fi, WLAN, Zigbee™ Whip, Straight RF Antenna 700MHz ~ 960MHz, 1.7GHz ~ 2.7GHz 3dBi SMA Male Magnetic

830MHz, 2.2GHz Bluetooth, GSM, ISM, LTE, UMTS, Wi-Fi, WLAN, Zigbee™ Whip, Straight RF Antenna 700MHz ~ 960MHz, 1.7GHz ~ 2.7GHz 3dBi SMA Male Magnetic

Buy Now Datasheet
RF Antennas - MIKE1C/2M/SMAM/S/S/19 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
830MHz, 2.2GHz Bluetooth, GSM, ISM, LTE, UMTS, Wi-Fi, WLAN, Zigbee™ Whip, Straight RF Antenna 700MHz ~ 960MHz, 1.7GHz ~ 2.7GHz 3dBi SMA Male Magnetic

830MHz, 2.2GHz Bluetooth, GSM, ISM, LTE, UMTS, Wi-Fi, WLAN, Zigbee™ Whip, Straight RF Antenna 700MHz ~ 960MHz, 1.7GHz ~ 2.7GHz 3dBi SMA Male Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 1679-MIKE1C/2M/SMAM/S/S/19-ND MIKE1C/2M/SMAM/S/S/19
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, ISM, LTE, UMTS, Wi-Fi, WLAN, Zigbee™ Bluetooth, GSM, ISM, LTE, UMTS, Wi-Fi, WLAN, Zigbee™
Primary Frequency Range 830.0 to 2200.0 MHz
Gain 3 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2195935-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - NN01-001 - Quarktwin Technology Ltd.
Specs
Applications 802.11b/g/n, Bluetooth, WLAN, Zigbee™
Technology Type Chip
View Details