850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Whip, Straight RF Antenna 3dBi FME Female Magnetic
STUBBY ANTENNA, 0.85-2.1GHZ, FME, 5M; Antenna Type:Stubby; Frequency Min:850MHz; Frequency Max:2.1GHz; Antenna Mounting:Magnetic; Gain:3dBi; VSWR:1.5; Input Power:60W; Input Impedance:50ohm; Antenna Polarisation:Vertica
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz GPRS, GSM, UMTS Whip, Straight RF Antenna 3dBi FME Female Magnetic
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | MIKE1A/5M/FMEF/S/S/20-ND | 22AC8334 | MIKE1A/5M/FMEF/S/S/20 |
| Product Name | RF Antennas | Stubby Antenna, 0.85-2.1Ghz, Fme, 5M; Antenna Type Siretta | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GPRS, GSM, UMTS | GPRS, GSM, UMTS | |
| Primary Frequency Range | 850.0 to 2100.0 MHz | 850.0 to 2100.0 MHz | |
| Gain | 3 dB | 3 dB | |
| VSWR | 1.5 :1 | 1.5 :1 |