Siretta Antennas, Ltd. RF Antennas ECHO52/3M/SMAM/S/S/32

Description
EMBEDDED ACTIVE MULTI-BAND GNSS
Request a Quote Datasheet
Description
EMBEDDED ACTIVE MULTI-BAND GNSS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1679-ECHO52/3M/SMAM/S/S/32-ND - DigiKey
Thief River Falls, MN, United States
EMBEDDED ACTIVE MULTI-BAND GNSS

EMBEDDED ACTIVE MULTI-BAND GNSS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1679-ECHO52/3M/SMAM/S/S/32-ND
Product Name RF Antennas
Applications GPS; Beidou, Galileo, GNSS, GPS, QZSS
Primary Frequency Range 1176.0 to 1575.0 MHz
Gain 25 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 3.1 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers