Siretta Antennas, Ltd. RF Antennas ECHO52/0.1M/UFL/S/S/28

Description
EMBEDDED ACTIVE MULTI-BAND GNSS
Request a Quote Datasheet
Description
EMBEDDED ACTIVE MULTI-BAND GNSS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1679-ECHO52/0.1M/UFL/S/S/28-ND - DigiKey
Thief River Falls, MN, United States
EMBEDDED ACTIVE MULTI-BAND GNSS

EMBEDDED ACTIVE MULTI-BAND GNSS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1679-ECHO52/0.1M/UFL/S/S/28-ND
Product Name RF Antennas
Applications GPS; Beidou, Galileo, GNSS, GPS, QZSS
Primary Frequency Range 1176.0 to 1575.0 MHz
Gain 25 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - NN01-054 - Quarktwin Technology Ltd.
Specs
Technology Type Chip
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers