EMBEDDED ACTIVE HIGH ACCURACY MU
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 1679-ECHO50/0.1M/I-PEX/MHF1/S/17-ND |
| Product Name | RF Antennas |
| Applications | GPS; BeiDou, Galileo, GLONASS, GNSS, GPS, QZSS |
| Primary Frequency Range | 1389.0 MHz |
| Gain | 27.19 dB |
| VSWR | 2 :1 |