Siretta Antennas, Ltd. RF Antennas ECHO47/0.2M/SMAM/36

Description
5G/4G FLEXIBLE PRINTED CIRCUIT W
Request a Quote Datasheet
Description
5G/4G FLEXIBLE PRINTED CIRCUIT W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1679-ECHO47/0.2M/SMAM/36-ND - DigiKey
Thief River Falls, MN, United States
5G/4G FLEXIBLE PRINTED CIRCUIT W

5G/4G FLEXIBLE PRINTED CIRCUIT W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1679-ECHO47/0.2M/SMAM/36-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; 3G, 4G, 5G, Bluetooth, ISM, LoRa, LTE, Sigfox, UMTS, Zigbee™
Primary Frequency Range 1155.0 to 3950.0 MHz
Gain 5.84 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-574 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers