5G/4G FLEXIBLE PRINTED CIRCUIT W
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 1679-ECHO47/0.1M/MHF4/36-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; 3G, 4G, 5G, Bluetooth, ISM, LoRa, LTE, Sigfox, UMTS, Zigbee™ |
| Primary Frequency Range | 1155.0 to 3950.0 MHz |
| Gain | 5.84 dB |
| VSWR | 2.5 :1 |