Siretta Antennas, Ltd. RF Antennas ECHO44/0.2M/SMAM/36

Description
5G C-BAND AND WI-FI 7 FLEXIBLE P
Request a Quote Datasheet
Description
5G C-BAND AND WI-FI 7 FLEXIBLE P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1679-ECHO44/0.2M/SMAM/36-ND - DigiKey
Thief River Falls, MN, United States
5G C-BAND AND WI-FI 7 FLEXIBLE P

5G C-BAND AND WI-FI 7 FLEXIBLE P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1679-ECHO44/0.2M/SMAM/36-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 5G, 802.11 ac/ax/be, Bluetooth, ISM, Wi-Fi, Zigbee™
Primary Frequency Range 4350.0 to 4487.0 MHz
Gain 6.93 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-571 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers