Siretta Antennas, Ltd. RF Antennas ECHO44/0.1M/UFL/36

Description
5G C-BAND AND WI-FI 7 FLEXIBLE P
Request a Quote Datasheet
Description
5G C-BAND AND WI-FI 7 FLEXIBLE P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1679-ECHO44/0.1M/UFL/36-ND - DigiKey
Thief River Falls, MN, United States
5G C-BAND AND WI-FI 7 FLEXIBLE P

5G C-BAND AND WI-FI 7 FLEXIBLE P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1679-ECHO44/0.1M/UFL/36-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 5G, 802.11 ac/ax/be, Bluetooth, ISM, Wi-Fi, Zigbee™
Primary Frequency Range 4350.0 to 4487.0 MHz
Gain 6.93 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WIFPC-5L10CP20-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 8 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 2097291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 3.1 dB
View Details