5G C-BAND AND WI-FI 7 FLEXIBLE P
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 1679-ECHO44/0.1M/SMAM/36-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; 5G, 802.11 ac/ax/be, Bluetooth, ISM, Wi-Fi, Zigbee™ |
| Primary Frequency Range | 4350.0 to 4487.0 MHz |
| Gain | 6.93 dB |
| VSWR | 2.5 :1 |
Dual slant ±45°