Siretta Antennas, Ltd. RF Antennas ECHO41/0.1M/IPEX/S/S/17

Description
825MHz, 1.94GHz, 2.6GHz 2G, 3G, 4G, GSM, LTE, UMTS Flat Patch RF Antenna 690MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 2.7dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet
Description
825MHz, 1.94GHz, 2.6GHz 2G, 3G, 4G, GSM, LTE, UMTS Flat Patch RF Antenna 690MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 2.7dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1679-ECHO41/0.1M/IPEX/S/S/17-ND - DigiKey
Thief River Falls, MN, United States
825MHz, 1.94GHz, 2.6GHz 2G, 3G, 4G, GSM, LTE, UMTS Flat Patch RF Antenna 690MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 2.7dBi U.FL (UMCC), IPEX MHF1 Surface Mount

825MHz, 1.94GHz, 2.6GHz 2G, 3G, 4G, GSM, LTE, UMTS Flat Patch RF Antenna 690MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 2.7dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
RF Antennas - ECHO41/0.1M/IPEX/S/S/17 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
825MHz, 1.94GHz, 2.6GHz 2G, 3G, 4G, GSM, LTE, UMTS Flat Patch RF Antenna 690MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 2.7dBi U.FL (UMCC), IPEX MHF1 Surface Mount

825MHz, 1.94GHz, 2.6GHz 2G, 3G, 4G, GSM, LTE, UMTS Flat Patch RF Antenna 690MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 2.7dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 1679-ECHO41/0.1M/IPEX/S/S/17-ND ECHO41/0.1M/IPEX/S/S/17
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, GSM, LTE, UMTS 2G, 3G, 4G, GSM, LTE, UMTS
Primary Frequency Range 825.0 to 2600.0 MHz
Gain 2.7 dB
VSWR 2.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
GPS L1 Passive Ceramic Patch Antenna 25*25*2mm - ET-GPL1-252 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
RF Antennas - 2115-NN03-320CT-ND - DigiKey
Specs
Applications Modem or Wireless Network; GPS; 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, Galileo, Glonass, GNSS, GPS, Wi-Fi
Primary Frequency Range 1561.0 to 10300.0 MHz
Gain -1.1 to 4.1 dB
View Details
3 suppliers