Siretta Antennas, Ltd. RF Antennas ECHO36/0.1M/IPEX/S/S/26

Description
829MHz, 2.205GHz 2G, 3G, 4G, GSM, LTE, UMTS, Wi-Fi, WLAN Flat Patch RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 3dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet
Description
829MHz, 2.205GHz 2G, 3G, 4G, GSM, LTE, UMTS, Wi-Fi, WLAN Flat Patch RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 3dBi U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1679-ECHO36/0.1M/IPEX/S/S/26-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 2.205GHz 2G, 3G, 4G, GSM, LTE, UMTS, Wi-Fi, WLAN Flat Patch RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 3dBi U.FL (UMCC), IPEX MHF1 Surface Mount

829MHz, 2.205GHz 2G, 3G, 4G, GSM, LTE, UMTS, Wi-Fi, WLAN Flat Patch RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 3dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
Wifi Embedded Fpc Antenna, 2G/3G/4G Rohs Compliant Siretta - 36AJ8968 - Newark, An Avnet Company
Chicago, IL, United States
Wifi Embedded Fpc Antenna, 2G/3G/4G Rohs Compliant Siretta
36AJ8968
Wifi Embedded Fpc Antenna, 2G/3G/4G Rohs Compliant Siretta 36AJ8968
WIFI EMBEDDED FPC ANTENNA, 2G/3G/4G ROHS COMPLIANT: YES

WIFI EMBEDDED FPC ANTENNA, 2G/3G/4G ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Antennas - ECHO36/0.1M/IPEX/S/S/26 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
829MHz, 2.205GHz 2G, 3G, 4G, GSM, LTE, UMTS, Wi-Fi, WLAN Flat Patch RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 3dBi U.FL (UMCC), IPEX MHF1 Surface Mount

829MHz, 2.205GHz 2G, 3G, 4G, GSM, LTE, UMTS, Wi-Fi, WLAN Flat Patch RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 3dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 1679-ECHO36/0.1M/IPEX/S/S/26-ND 36AJ8968 ECHO36/0.1M/IPEX/S/S/26
Product Name RF Antennas Wifi Embedded Fpc Antenna, 2G/3G/4G Rohs Compliant Siretta RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, GSM, LTE, UMTS, Wi-Fi, WLAN 2G, 3G, 4G, GSM, LTE, UMTS, Wi-Fi, WLAN
Primary Frequency Range 829.0 to 2205.0 MHz
Gain 3 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195873-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, LTE, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
WiFi Antennas - 2269048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 0.0 dB
View Details
Biconical Antennas - Model SAS-543 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details